Aluminium Electrolytic Capacitor, FR Series, 82 - F, - 20%, 63 V, 8 mm, Radial Leaded RoHS Compliant: Yes
CAP, 82µF, 63V, 20%, REEL; Capacitance:82µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2403927 | 62W8089 | 42AC0773 |
| Product Name | Aluminium Capacitors | Aluminium Electrolytic Capacitor, Fr Series, 82 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic | Cap, 82Μf, 63V, 20%, Reel; Capacitance Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 82 microF | 82 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |