Panasonic Aluminium Capacitors EEUFR1J470

Description
Panasonic EEUFR1J470
Request a Quote Datasheet
Description
Panasonic EEUFR1J470
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 9232827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9232827
Aluminium Capacitors 9232827
Panasonic EEUFR1J470

Panasonic EEUFR1J470

Supplier's Site
Aluminium Capacitors - 7568314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7568314
Aluminium Capacitors 7568314
Panasonic EEUFR1J470

Panasonic EEUFR1J470

Supplier's Site
Cap, 47Μf, 63V, 20%; Capacitance Panasonic - 18AC7278 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 63V, 20%; Capacitance Panasonic
18AC7278
Cap, 47Μf, 63V, 20%; Capacitance Panasonic 18AC7278
CAP, 47µF, 63V, 20%; Capacitance:47µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 47µF, 63V, 20%; Capacitance:47µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEUFR1J470 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFR1J470
Capacitors EEUFR1J470
47uF 63V 210mΩ@100kHz ±20% 284mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

47uF 63V 210mΩ@100kHz ±20% 284mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 9232827 18AC7278 EEUFR1J470
Product Name Aluminium Capacitors Cap, 47Μf, 63V, 20%; Capacitance Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC2102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701268 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details