The Aluminium Electrolytic Capacitor from the FR Series has a capacitance of 390 µF with a tolerance of ±20% and a rated voltage of 63 V. It features a low equivalent series resistance (ESR) similar to the FM Series and is designed for endurance at high temperatures, rated for 5000 to 10000 hours at 105 °C. The capacitor operates within a temperature range of ,Äì40 °C to +105 °C and is RoHS compliant. It is not suitable for automotive applications. The dimensions are 12.5 mm in diameter with a radial lead configuration. This capacitor is suitable for applications requiring reliable performance in demanding conditions.
CAP, 390µF, 63V, 20%, REEL; Capacitance:390µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, FR Series, 390 - F, - 20%, 63 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 42AC0772 | 62W8083 |
| Product Name | Cap, 390Μf, 63V, 20%, Reel; Capacitance Panasonic | Aluminium Electrolytic Capacitor, Fr Series, 390 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 390 microF | |
| Capacitance Tolerance | 20 (+/- %) |