Panasonic Aluminium Electrolytic Capacitor, Fr Series, 270 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic EEUFR1J271B

Description
Aluminium Electrolytic Capacitor, FR Series, 270 - F, - 20%, 63 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
Description
Aluminium Electrolytic Capacitor, FR Series, 270 - F, - 20%, 63 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a radial lead aluminum electrolytic capacitor from the FR series, featuring a capacitance of 270 µF and a voltage rating of 63 V. It has a capacitance tolerance of ±20% and operates within a temperature range of -40 °C to +105 °C. The capacitor is designed for low equivalent series resistance (ESR) and has an endurance rating of 5000 hours at 105 °C. It is RoHS compliant, making it suitable for environmentally conscious applications. The dimensions include a diameter of 12.5 mm and a height of 20 mm, with a lead spacing of 5 mm. This capacitor is not applicable for automotive use.

Datasheet Summary
Powered by GS/AI

The product is a radial lead aluminum electrolytic capacitor from the FR series, featuring a capacitance of 270 µF and a voltage rating of 63 V. It has a capacitance tolerance of ±20% and operates within a temperature range of -40 °C to +105 °C. The capacitor is designed for low equivalent series resistance (ESR) and has an endurance rating of 5000 hours at 105 °C. It is RoHS compliant, making it suitable for environmentally conscious applications. The dimensions include a diameter of 12.5 mm and a height of 20 mm, with a lead spacing of 5 mm. This capacitor is not applicable for automotive use.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Fr Series, 270 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8080 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 270 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic
62W8080
Aluminium Electrolytic Capacitor, Fr Series, 270 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic 62W8080
Aluminium Electrolytic Capacitor, FR Series, 270 - F, - 20%, 63 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 270 - F, - 20%, 63 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Μf, 63V, 20%, Reel; Capacitance Panasonic - 42AC0771 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 63V, 20%, Reel; Capacitance Panasonic
42AC0771
Cap, 270Μf, 63V, 20%, Reel; Capacitance Panasonic 42AC0771
CAP, 270µF, 63V, 20%, REEL; Capacitance:270µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

CAP, 270µF, 63V, 20%, REEL; Capacitance:270µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 62W8080 42AC0771
Product Name Aluminium Electrolytic Capacitor, Fr Series, 270 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 270Μf, 63V, 20%, Reel; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Capacitance Range 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details