CAP, 100µF, 63V, 20%, REEL; Capacitance:100µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:15mm; Operating Temperature RoHS Compliant: Yes
CAP, ALU ELEC, 100UF, 63V, RADIAL; Capacitance:100µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 24AC4857 | 85Y5155 |
| Product Name | Cap, 100Μf, 63V, 20%, Reel; Capacitance Panasonic | Cap, Alu Elec, 100Uf, 63V, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |