Panasonic Aluminium Capacitors EEUFR1J101B

Description
A-FR / 63V / 100uF / 10x12.5mm / 105°C /
Request a Quote Datasheet
Description
A-FR / 63V / 100uF / 10x12.5mm / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403916
Aluminium Capacitors 2403916
A-FR / 63V / 100uF / 10x12.5mm / 105°C /

A-FR / 63V / 100uF / 10x12.5mm / 105°C /

Supplier's Site
Aluminium Capacitors - 2403915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403915
Aluminium Capacitors 2403915
Panasonic EEUFR1J101B Capacitor

Panasonic EEUFR1J101B Capacitor

Supplier's Site
Cap, 100Μf, 63V, 20%, Reel; Capacitance Panasonic - 24AC4856 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 63V, 20%, Reel; Capacitance Panasonic
24AC4856
Cap, 100Μf, 63V, 20%, Reel; Capacitance Panasonic 24AC4856
CAP, 100µF, 63V, 20%, REEL; Capacitance:100µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 63V, 20%, REEL; Capacitance:100µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 100Uf, 63V, Radial; Capacitance Panasonic - 62W8071 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 100Uf, 63V, Radial; Capacitance Panasonic
62W8071
Cap, Alu Elec, 100Uf, 63V, Radial; Capacitance Panasonic 62W8071
CAP, ALU ELEC, 100UF, 63V, RADIAL; Capacitance:100µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 100UF, 63V, RADIAL; Capacitance:100µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403916 24AC4856 62W8071
Product Name Aluminium Capacitors Cap, 100Μf, 63V, 20%, Reel; Capacitance Panasonic Cap, Alu Elec, 100Uf, 63V, Radial; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details