Panasonic Aluminium Capacitors EEUFR1H471B

Description
A-FR / 50V / 470uF / 12.5x20mm / 105°C /
Request a Quote Datasheet
Description
A-FR / 50V / 470uF / 12.5x20mm / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403914
Aluminium Capacitors 2403914
A-FR / 50V / 470uF / 12.5x20mm / 105°C /

A-FR / 50V / 470uF / 12.5x20mm / 105°C /

Supplier's Site
Aluminium Capacitors - 2403913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403913
Aluminium Capacitors 2403913
A-FR / 50V / 470uF / 12.5x20mm / 105°C /

A-FR / 50V / 470uF / 12.5x20mm / 105°C /

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8065 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic
62W8065
Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic 62W8065
Aluminium Electrolytic Capacitor, FR Series, 470 - F, - 20%, 50 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 470 - F, - 20%, 50 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 50V, 20%, Reel; Capacitance Panasonic - 24AC4854 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 50V, 20%, Reel; Capacitance Panasonic
24AC4854
Cap, 470Μf, 50V, 20%, Reel; Capacitance Panasonic 24AC4854
CAP, 470µF, 50V, 20%, REEL; Capacitance:470µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 50V, 20%, REEL; Capacitance:470µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403914 62W8065 24AC4854
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 470Μf, 50V, 20%, Reel; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers