Panasonic Aluminium Capacitors EEUFR1H470

Description
Panasonic EEUFR1H470
Request a Quote Datasheet
Description
Panasonic EEUFR1H470
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7660088P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7660088P
Aluminium Capacitors 7660088P
Panasonic EEUFR1H470

Panasonic EEUFR1H470

Supplier's Site
Aluminium Capacitors - 9232824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9232824
Aluminium Capacitors 9232824
Panasonic EEUFR1H470

Panasonic EEUFR1H470

Supplier's Site
Cap, Alu Elec, 47Uf, 50V, Radial; Capacitance Panasonic - 62W8064 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 47Uf, 50V, Radial; Capacitance Panasonic
62W8064
Cap, Alu Elec, 47Uf, 50V, Radial; Capacitance Panasonic 62W8064
CAP, ALU ELEC, 47UF, 50V, RADIAL; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 47UF, 50V, RADIAL; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEUFR1H470 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFR1H470
Capacitors EEUFR1H470
47uF 50V 140mΩ@100kHz ±20% 405mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

47uF 50V 140mΩ@100kHz ±20% 405mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7660088P 9232824 62W8064 EEUFR1H470
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 47Uf, 50V, Radial; Capacitance Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 47 microF 47 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 380LX102M200K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers