Panasonic Cap, Alu Elec, 150Uf, 50V, Radial; Capacitance Panasonic EEUFR1H151B

Description
CAP, ALU ELEC, 150UF, 50V, RADIAL; Capacitance:150µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 150UF, 50V, RADIAL; Capacitance:150µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 150Uf, 50V, Radial; Capacitance Panasonic - 62W8058 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 150Uf, 50V, Radial; Capacitance Panasonic
62W8058
Cap, Alu Elec, 150Uf, 50V, Radial; Capacitance Panasonic 62W8058
CAP, ALU ELEC, 150UF, 50V, RADIAL; Capacitance:150µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 150UF, 50V, RADIAL; Capacitance:150µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Μf, 50V, 20%, Reel; Capacitance Panasonic - 24AC4849 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 50V, 20%, Reel; Capacitance Panasonic
24AC4849
Cap, 150Μf, 50V, 20%, Reel; Capacitance Panasonic 24AC4849
CAP, 150µF, 50V, 20%, REEL; Capacitance:150µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 150µF, 50V, 20%, REEL; Capacitance:150µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 62W8058 24AC4849
Product Name Cap, Alu Elec, 150Uf, 50V, Radial; Capacitance Panasonic Cap, 150Μf, 50V, 20%, Reel; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details