Panasonic Aluminium Electrolytic Capacitor, Fr Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic EEUFR1H101B

Description
Aluminium Electrolytic Capacitor, FR Series, 100 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, FR Series, 100 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Fr Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8055 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W8055
Aluminium Electrolytic Capacitor, Fr Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W8055
Aluminium Electrolytic Capacitor, FR Series, 100 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 100 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Cap, 100Μf, 50V, 20%, Reel; Capacitance Panasonic - 85Y5153 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 50V, 20%, Reel; Capacitance Panasonic
85Y5153
Cap, 100Μf, 50V, 20%, Reel; Capacitance Panasonic 85Y5153
CAP, 100µF, 50V, 20%, REEL; Capacitance:100µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 50V, 20%, REEL; Capacitance:100µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EEUFR1H101B
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EEUFR1H101B
100uF 50V ±20% 609mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 50V ±20% 609mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62W8055 85Y5153 EEUFR1H101B
Product Name Aluminium Electrolytic Capacitor, Fr Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 100Μf, 50V, 20%, Reel; Capacitance Panasonic Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Packing Method Tape Reel Tape Reel
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C463U050EE0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers