Panasonic Aluminium Capacitors EEUFR1E681B

Description
A-FR / 25V / 680uF / 10x16mm / 105°C / 8
Request a Quote
Description
A-FR / 25V / 680uF / 10x16mm / 105°C / 8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminium Electrolytic Capacitor from the FR Series has a capacitance of 680 µF with a tolerance of ±20%. It operates at a rated voltage of 25 V and features a radial leaded design with a lead diameter of 0.5 mm. This capacitor is RoHS compliant and is suitable for applications requiring low equivalent series resistance (ESR), similar to the FM Series. The component is rated for an endurance of 5000 to 10000 hours at a temperature of 105 °C, depending on the specific conditions of use. It has a wide temperature range of -40 °C to +105 °C and a leakage current specification of less than 0.01 CV (µA) after two minutes. The capacitor is not suitable for automotive applications. This product is manufactured by Panasonic and available through Newark, an Avnet Company.

Datasheet Summary
Powered by GS/AI

The Aluminium Electrolytic Capacitor from the FR Series has a capacitance of 680 µF with a tolerance of ±20%. It operates at a rated voltage of 25 V and features a radial leaded design with a lead diameter of 0.5 mm. This capacitor is RoHS compliant and is suitable for applications requiring low equivalent series resistance (ESR), similar to the FM Series. The component is rated for an endurance of 5000 to 10000 hours at a temperature of 105 °C, depending on the specific conditions of use. It has a wide temperature range of -40 °C to +105 °C and a leakage current specification of less than 0.01 CV (µA) after two minutes. The capacitor is not suitable for automotive applications. This product is manufactured by Panasonic and available through Newark, an Avnet Company.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403901
Aluminium Capacitors 2403901
A-FR / 25V / 680uF / 10x16mm / 105°C / 8

A-FR / 25V / 680uF / 10x16mm / 105°C / 8

Supplier's Site
Aluminium Capacitors - 2403902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403902
Aluminium Capacitors 2403902
A-FR / 25V / 680uF / 10x16mm / 105°C / 8

A-FR / 25V / 680uF / 10x16mm / 105°C / 8

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 680 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8051 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 680 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W8051
Aluminium Electrolytic Capacitor, Fr Series, 680 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W8051
Aluminium Electrolytic Capacitor, FR Series, 680 - F, - 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 680 - F, - 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Μf, 25V, 20%, Reel; Capacitance Panasonic - 24AC4847 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 25V, 20%, Reel; Capacitance Panasonic
24AC4847
Cap, 680Μf, 25V, 20%, Reel; Capacitance Panasonic 24AC4847
CAP, 680µF, 25V, 20%, REEL; Capacitance:680µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

CAP, 680µF, 25V, 20%, REEL; Capacitance:680µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403901 62W8051 24AC4847
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fr Series, 680 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 680Μf, 25V, 20%, Reel; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers