Panasonic Cap, 68Μf, 25V, 20%, Reel; Capacitance Panasonic EEUFR1E680B

Description
CAP, 68µF, 25V, 20%, REEL; Capacitance:68µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 68µF, 25V, 20%, REEL; Capacitance:68µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 68Μf, 25V, 20%, Reel; Capacitance Panasonic - 73AC6933 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 25V, 20%, Reel; Capacitance Panasonic
73AC6933
Cap, 68Μf, 25V, 20%, Reel; Capacitance Panasonic 73AC6933
CAP, 68µF, 25V, 20%, REEL; Capacitance:68µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 68µF, 25V, 20%, REEL; Capacitance:68µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 68Uf, 25V, Radial; Capacitance Panasonic - 62W8050 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 68Uf, 25V, Radial; Capacitance Panasonic
62W8050
Cap, Alu Elec, 68Uf, 25V, Radial; Capacitance Panasonic 62W8050
CAP, ALU ELEC, 68UF, 25V, RADIAL; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 68UF, 25V, RADIAL; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 73AC6933 62W8050
Product Name Cap, 68Μf, 25V, 20%, Reel; Capacitance Panasonic Cap, Alu Elec, 68Uf, 25V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C353U050EC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers