Panasonic Aluminium Capacitors EEUFR1E561L

Description
Capacitor Al FR 560uF 25V (L) 8x20
Request a Quote
Description
Capacitor Al FR 560uF 25V (L) 8x20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1084649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084649
Aluminium Capacitors 1084649
Capacitor Al FR 560uF 25V (L) 8x20

Capacitor Al FR 560uF 25V (L) 8x20

Supplier's Site
Cap, 560Μf, 25V, 20%; Capacitance Panasonic - 18AC7269 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 25V, 20%; Capacitance Panasonic
18AC7269
Cap, 560Μf, 25V, 20%; Capacitance Panasonic 18AC7269
CAP, 560µF, 25V, 20%; Capacitance:560µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 560µF, 25V, 20%; Capacitance:560µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1084649 18AC7269
Product Name Aluminium Capacitors Cap, 560Μf, 25V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers