Panasonic Aluminium Capacitors EEUFR1E471LB

Description
A-FR / 25V / 470uF / 8x20mm / 105°C / 90
Request a Quote Datasheet
Description
A-FR / 25V / 470uF / 8x20mm / 105°C / 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403896
Aluminium Capacitors 2403896
A-FR / 25V / 470uF / 8x20mm / 105°C / 90

A-FR / 25V / 470uF / 8x20mm / 105°C / 90

Supplier's Site
Aluminium Capacitors - 2403897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403897
Aluminium Capacitors 2403897
A-FR / 25V / 470uF / 8x20mm / 105°C / 90

A-FR / 25V / 470uF / 8x20mm / 105°C / 90

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8048 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W8048
Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W8048
Aluminium Electrolytic Capacitor, FR Series, 470 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 470 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2403896 62W8048
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Aluminium Capacitors - 1713248 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details