Panasonic Cap, 47Uf, 25V, Alu Elec, Radial; Capacitance Panasonic EEUFR1E470H

Description
CAP, 47UF, 25V, ALU ELEC, RADIAL; Capacitance:47µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 47UF, 25V, ALU ELEC, RADIAL; Capacitance:47µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Uf, 25V, Alu Elec, Radial; Capacitance Panasonic - 72AC5676 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
72AC5676
Cap, 47Uf, 25V, Alu Elec, Radial; Capacitance Panasonic 72AC5676
CAP, 47UF, 25V, ALU ELEC, RADIAL; Capacitance:47µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

CAP, 47UF, 25V, ALU ELEC, RADIAL; Capacitance:47µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5676
Product Name Cap, 47Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details