Panasonic Aluminium Electrolytic Capacitor, Fr Series, 390 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic EEUFR1E391LB

Description
Aluminium Electrolytic Capacitor, FR Series, 390 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, FR Series, 390 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Fr Series, 390 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8046 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 390 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W8046
Aluminium Electrolytic Capacitor, Fr Series, 390 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W8046
Aluminium Electrolytic Capacitor, FR Series, 390 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 390 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 390Μf, 25V, 20%, Reel; Capacitance Panasonic - 11AC3045 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Μf, 25V, 20%, Reel; Capacitance Panasonic
11AC3045
Cap, 390Μf, 25V, 20%, Reel; Capacitance Panasonic 11AC3045
CAP, 390µF, 25V, 20%, REEL; Capacitance:390µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:15mm; Operating Temperature RoHS Compliant: Yes

CAP, 390µF, 25V, 20%, REEL; Capacitance:390µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:15mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 62W8046 11AC3045
Product Name Aluminium Electrolytic Capacitor, Fr Series, 390 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 390Μf, 25V, 20%, Reel; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Capacitance Range 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details