Panasonic Aluminium Electrolytic Capacitor, Fr Series, 2700 F, 20%, 25 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic EEUFR1E272SB

Description
Aluminium Electrolytic Capacitor, FR Series, 2700 - F, - 20%, 25 V, 16 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, FR Series, 2700 - F, - 20%, 25 V, 16 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Fr Series, 2700 F, 20%, 25 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8043 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 2700 F, 20%, 25 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
62W8043
Aluminium Electrolytic Capacitor, Fr Series, 2700 F, 20%, 25 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic 62W8043
Aluminium Electrolytic Capacitor, FR Series, 2700 - F, - 20%, 25 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 2700 - F, - 20%, 25 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2700Μf, 25V, 20%, Reel; Capacitance Panasonic - 24AC4844 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Μf, 25V, 20%, Reel; Capacitance Panasonic
24AC4844
Cap, 2700Μf, 25V, 20%, Reel; Capacitance Panasonic 24AC4844
CAP, 2700µF, 25V, 20%, REEL; Capacitance:2700µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

CAP, 2700µF, 25V, 20%, REEL; Capacitance:2700µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 62W8043 24AC4844
Product Name Aluminium Electrolytic Capacitor, Fr Series, 2700 F, 20%, 25 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 2700Μf, 25V, 20%, Reel; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Capacitance Range 2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details