Panasonic Aluminium Capacitors EEUFR1E152

Description
Capacitor Al FR 1500uF 25V 12.5x20
Request a Quote Datasheet
Description
Capacitor Al FR 1500uF 25V 12.5x20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1084654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084654
Aluminium Capacitors 1084654
Capacitor Al FR 1500uF 25V 12.5x20

Capacitor Al FR 1500uF 25V 12.5x20

Supplier's Site
Cap, 1500Μf, 25V, 20%; Capacitance Panasonic - 92Y6305 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 25V, 20%; Capacitance Panasonic
92Y6305
Cap, 1500Μf, 25V, 20%; Capacitance Panasonic 92Y6305
CAP, 1500µF, 25V, 20%; Capacitance:1500µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 1500µF, 25V, 20%; Capacitance:1500µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1084654 92Y6305
Product Name Aluminium Capacitors Cap, 1500Μf, 25V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details