Panasonic Aluminium Capacitors EEUFR1E122L

Description
Capacitor Al FR 1200uF 25V 10x25
Request a Quote
Description
Capacitor Al FR 1200uF 25V 10x25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7471991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7471991
Aluminium Capacitors 7471991
Capacitor Al FR 1200uF 25V 10x25

Capacitor Al FR 1200uF 25V 10x25

Supplier's Site
Aluminium Capacitors - 1666813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1666813
Aluminium Capacitors 1666813
Panasonic EEUFR1E122L Capacitor

Panasonic EEUFR1E122L Capacitor

Supplier's Site
Cap, 1200Μf, 25V, 20%; Capacitance Panasonic - 92Y6304 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Μf, 25V, 20%; Capacitance Panasonic
92Y6304
Cap, 1200Μf, 25V, 20%; Capacitance Panasonic 92Y6304
CAP, 1200µF, 25V, 20%; Capacitance:1200µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 1200µF, 25V, 20%; Capacitance:1200µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7471991 92Y6304
Product Name Aluminium Capacitors Cap, 1200Μf, 25V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-101153U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers