Panasonic Aluminium Capacitors EEUFR1E101

Description
Capacitor Al FR 100uF 25V 6.3x11.2
Request a Quote
Description
Capacitor Al FR 100uF 25V 6.3x11.2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7396812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7396812
Aluminium Capacitors 7396812
Capacitor Al FR 100uF 25V 6.3x11.2

Capacitor Al FR 100uF 25V 6.3x11.2

Supplier's Site
Aluminium Capacitors - 7396812P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7396812P
Aluminium Capacitors 7396812P
Capacitor Al FR 100uF 25V 6.3x11.2

Capacitor Al FR 100uF 25V 6.3x11.2

Supplier's Site
Aluminium Capacitors - 9232720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9232720
Aluminium Capacitors 9232720
Capacitor Al FR 100uF 25V 6.3x11.2

Capacitor Al FR 100uF 25V 6.3x11.2

Supplier's Site
Capacitors - EEUFR1E101 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFR1E101
Capacitors EEUFR1E101
100uF 25V 130mΩ@100kHz ±20% 455mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 25V 130mΩ@100kHz ±20% 455mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Cap, 100Μf, 25V, 20%; Capacitance Panasonic - 18AC7264 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, 20%; Capacitance Panasonic
18AC7264
Cap, 100Μf, 25V, 20%; Capacitance Panasonic 18AC7264
CAP, 100µF, 25V, 20%; Capacitance:100µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 100µF, 25V, 20%; Capacitance:100µF; Voltage Rating:25V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7396812 7396812P EEUFR1E101 18AC7264
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 100Μf, 25V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M080J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details