FR/16V/4700uF/3820mA
FR/16V/4700uF/3820mA
CAP, 4700µF, 16V, 20%, REEL; Capacitance:4700µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, FR Series, 4700 - F, - 20%, 16 V, 16 mm, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2403878 | 24AC4837 | 62W8027 |
| Product Name | Aluminium Capacitors | Cap, 4700Μf, 16V, 20%, Reel; Capacitance Panasonic | Aluminium Electrolytic Capacitor, Fr Series, 4700 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 4700 microF | 4700 microF | |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |