Panasonic Aluminium Capacitors EEUFR1C471B

Description
A-FR / 16V / 470uF / 8x11.5mm / 105°C /
Request a Quote Datasheet
Description
A-FR / 16V / 470uF / 8x11.5mm / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403875
Aluminium Capacitors 2403875
A-FR / 16V / 470uF / 8x11.5mm / 105°C /

A-FR / 16V / 470uF / 8x11.5mm / 105°C /

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8026 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W8026
Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W8026
Aluminium Electrolytic Capacitor, FR Series, 470 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 470 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 16V, 20%, Reel; Capacitance Panasonic - 85Y5150 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 16V, 20%, Reel; Capacitance Panasonic
85Y5150
Cap, 470Μf, 16V, 20%, Reel; Capacitance Panasonic 85Y5150
CAP, 470µF, 16V, 20%, REEL; Capacitance:470µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 16V, 20%, REEL; Capacitance:470µF; Voltage Rating:16V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403875 62W8026 85Y5150
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 470Μf, 16V, 20%, Reel; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers