Panasonic Cap, 3900Μf, 10V, 20%, Reel; Capacitance Panasonic EEUFR1A392B

Description
CAP, 3900µF, 10V, 20%, REEL; Capacitance:3900µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 3900µF, 10V, 20%, REEL; Capacitance:3900µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 3900Μf, 10V, 20%, Reel; Capacitance Panasonic - 42AC0758 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Μf, 10V, 20%, Reel; Capacitance Panasonic
42AC0758
Cap, 3900Μf, 10V, 20%, Reel; Capacitance Panasonic 42AC0758
CAP, 3900µF, 10V, 20%, REEL; Capacitance:3900µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

CAP, 3900µF, 10V, 20%, REEL; Capacitance:3900µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Fr Series, 3900 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8004 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 3900 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic
62W8004
Aluminium Electrolytic Capacitor, Fr Series, 3900 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic 62W8004
Aluminium Electrolytic Capacitor, FR Series, 3900 - F, - 20%, 10 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 3900 - F, - 20%, 10 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 42AC0758 62W8004
Product Name Cap, 3900Μf, 10V, 20%, Reel; Capacitance Panasonic Aluminium Electrolytic Capacitor, Fr Series, 3900 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 3900 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details