Panasonic Cap, 220Μf, 10V, 20%, Reel; Capacitance Panasonic EEUFR1A221B

Description
CAP, 220µF, 10V, 20%, REEL; Capacitance:220µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 220µF, 10V, 20%, REEL; Capacitance:220µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Μf, 10V, 20%, Reel; Capacitance Panasonic - 02AC3588 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, 20%, Reel; Capacitance Panasonic
02AC3588
Cap, 220Μf, 10V, 20%, Reel; Capacitance Panasonic 02AC3588
CAP, 220µF, 10V, 20%, REEL; Capacitance:220µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 10V, 20%, REEL; Capacitance:220µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 10V, 20%; Capacitance Panasonic - 85Y5146 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, 20%; Capacitance Panasonic
85Y5146
Cap, 220Μf, 10V, 20%; Capacitance Panasonic 85Y5146
CAP, 220µF, 10V, 20%; Capacitance:220µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 220µF, 10V, 20%; Capacitance:220µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 02AC3588 85Y5146
Product Name Cap, 220Μf, 10V, 20%, Reel; Capacitance Panasonic Cap, 220Μf, 10V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details