Panasonic Aluminium Electrolytic Capacitor, Fr Series, 1800 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic EEUFR1A182B

Description
Aluminium Electrolytic Capacitor, FR Series, 1800 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, FR Series, 1800 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Fr Series, 1800 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8000 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 1800 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W8000
Aluminium Electrolytic Capacitor, Fr Series, 1800 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W8000
Aluminium Electrolytic Capacitor, FR Series, 1800 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 1800 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1800Μf, 10V, 20%, Reel; Capacitance Panasonic - 42AC0756 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Μf, 10V, 20%, Reel; Capacitance Panasonic
42AC0756
Cap, 1800Μf, 10V, 20%, Reel; Capacitance Panasonic 42AC0756
CAP, 1800µF, 10V, 20%, REEL; Capacitance:1800µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

CAP, 1800µF, 10V, 20%, REEL; Capacitance:1800µF; Voltage Rating:10V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 62W8000 42AC0756
Product Name Aluminium Electrolytic Capacitor, Fr Series, 1800 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 1800Μf, 10V, 20%, Reel; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Capacitance Range 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C134T040CF1D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers