Panasonic Capacitors EEUFR0J221

Description
220uF 6.3V 130mΩ@100kHz ±20% 455mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet
Description
220uF 6.3V 130mΩ@100kHz ±20% 455mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEUFR0J221 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFR0J221
Capacitors EEUFR0J221
220uF 6.3V 130mΩ@100kHz ±20% 455mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

220uF 6.3V 130mΩ@100kHz ±20% 455mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 220 F, 20%, 6.3 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7984 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 220 F, 20%, 6.3 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic
62W7984
Aluminium Electrolytic Capacitor, Fr Series, 220 F, 20%, 6.3 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic 62W7984
Aluminium Electrolytic Capacitor, FR Series, 220 - F, - 20%, 6.3 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 220 - F, - 20%, 6.3 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEUFR0J221 62W7984
Product Name Capacitors Aluminium Electrolytic Capacitor, Fr Series, 220 F, 20%, 6.3 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers