Panasonic Aluminium Capacitors EEUFR0J152LB

Description
A-FR / 6.3V / 1500uF / 8x20mm / 105°C /
Request a Quote Datasheet
Description
A-FR / 6.3V / 1500uF / 8x20mm / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403853
Aluminium Capacitors 2403853
A-FR / 6.3V / 1500uF / 8x20mm / 105°C /

A-FR / 6.3V / 1500uF / 8x20mm / 105°C /

Supplier's Site
Aluminium Capacitors - 2403854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403854
Aluminium Capacitors 2403854
A-FR / 6.3V / 1500uF / 8x20mm / 105°C /

A-FR / 6.3V / 1500uF / 8x20mm / 105°C /

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 1500 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7982 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 1500 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W7982
Aluminium Electrolytic Capacitor, Fr Series, 1500 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W7982
Aluminium Electrolytic Capacitor, FR Series, 1500 - F, - 20%, 6.3 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 1500 - F, - 20%, 6.3 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Μf, 6.3V, 20%, Reel; Capacitance Panasonic - 42AC0750 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 6.3V, 20%, Reel; Capacitance Panasonic
42AC0750
Cap, 1500Μf, 6.3V, 20%, Reel; Capacitance Panasonic 42AC0750
CAP, 1500µF, 6.3V, 20%, REEL; Capacitance:1500µF; Voltage Rating:6.3V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

CAP, 1500µF, 6.3V, 20%, REEL; Capacitance:1500µF; Voltage Rating:6.3V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403853 62W7982 42AC0750
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fr Series, 1500 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 1500Μf, 6.3V, 20%, Reel; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers