The Panasonic FR Series aluminum electrolytic capacitor has a capacitance of 150 µF and a rated voltage of 6.3 V, with a tolerance of ±20%. It features a low equivalent series resistance (ESR) and is designed for endurance at high temperatures, rated for operation at up to 105 °C for 5000 hours. The capacitor is RoHS compliant and is not suitable for automotive applications. It has a radial leaded configuration with a diameter of 5 mm, a lead spacing of 2 mm, and a height of 11 mm. The operating temperature range is ,Äì40 °C to +105 °C, making it versatile for various applications.
CAP, 150µF, 6.3V, 20%, REEL; Capacitance:150µF; Voltage Rating:6.3V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, FR Series, 150 - F, - 20%, 6.3 V, 5 mm, Radial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 73AC6928 | 62W7981 |
| Product Name | Cap, 150Μf, 6.3V, 20%, Reel; Capacitance Panasonic | Aluminium Electrolytic Capacitor, Fr Series, 150 F, 20%, 6.3 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 150 microF | |
| Capacitance Tolerance | 20 (+/- %) |