Panasonic Aluminium Capacitors EEUFM1V471B

Description
A-FM / 35V / 470uF / 10x20mm / 105°C / 5
Request a Quote Datasheet
Description
A-FM / 35V / 470uF / 10x20mm / 105°C / 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403852
Aluminium Capacitors 2403852
A-FM / 35V / 470uF / 10x20mm / 105°C / 5

A-FM / 35V / 470uF / 10x20mm / 105°C / 5

Supplier's Site
Aluminium Capacitors - 2403851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403851
Aluminium Capacitors 2403851
A-FM / 35V / 470uF / 10x20mm / 105°C / 5

A-FM / 35V / 470uF / 10x20mm / 105°C / 5

Supplier's Site
Cap, Alu Elec, 470Uf, 35V, Radial; Capacitance Panasonic - 47AC4908 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 470Uf, 35V, Radial; Capacitance Panasonic
47AC4908
Cap, Alu Elec, 470Uf, 35V, Radial; Capacitance Panasonic 47AC4908
CAP, ALU ELEC, 470UF, 35V, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 470UF, 35V, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2403852 47AC4908
Product Name Aluminium Capacitors Cap, Alu Elec, 470Uf, 35V, Radial; Capacitance Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details