Panasonic Aluminium Capacitors EEUFM1V471

Description
Al Electrolytic Cap 105C 35V 470uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 35V 470uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261884
Aluminium Capacitors 5261884
Al Electrolytic Cap 105C 35V 470uF

Al Electrolytic Cap 105C 35V 470uF

Supplier's Site
Aluminium Capacitors - 5261884P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261884P
Aluminium Capacitors 5261884P
Al Electrolytic Cap 105C 35V 470uF

Al Electrolytic Cap 105C 35V 470uF

Supplier's Site
Aluminium Capacitors - 9206705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206705
Aluminium Capacitors 9206705
Al Electrolytic Cap 105 DegC 35V 470uF

Al Electrolytic Cap 105 DegC 35V 470uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 35 VDC;Radial - 70068593 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 35 VDC;Radial
70068593
Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 35 VDC;Radial 70068593
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7972 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W7972
Aluminium Electrolytic Capacitor, Fm Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W7972
Aluminium Electrolytic Capacitor, FM Series, 470 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 470 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5261884 5261884P 70068593 62W7972
Product Name Aluminium Capacitors Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 35 VDC;Radial Aluminium Electrolytic Capacitor, Fm Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N390J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details