Al Electrolytic Cap 105C 35V 1200uF
Al Electrolytic Cap 105C 35V 1200uF
Al Electrolytic Cap 105 DegC 35V 1200uF
Aluminium Electrolytic Capacitor, FM Series, 1200 - F, - 20%, 35 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
1200uF 35V 13mΩ@100kHz ±20% 3.63A@100kHz Plugin,D12.5xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 5261777 | 5261777P | 62W7963 | EEUFM1V122L |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, Fm Series, 1200 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic | Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |