Panasonic Aluminium Capacitors EEUFM1H181L

Description
Al Electrolytic Cap 105C 50V 180uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 50V 180uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261632
Aluminium Capacitors 5261632
Al Electrolytic Cap 105C 50V 180uF

Al Electrolytic Cap 105C 50V 180uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 180uF;Tol 20%;Vol-Rtg 50 VDC;Radial - 70068578 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 180uF;Tol 20%;Vol-Rtg 50 VDC;Radial
70068578
Capacitor;Aluminum Electrolytic;Cap 180uF;Tol 20%;Vol-Rtg 50 VDC;Radial 70068578
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 180 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7954 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 180 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W7954
Aluminium Electrolytic Capacitor, Fm Series, 180 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W7954
Aluminium Electrolytic Capacitor, FM Series, 180 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 180 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 5261632 70068578 62W7954
Product Name Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 180uF;Tol 20%;Vol-Rtg 50 VDC;Radial Aluminium Electrolytic Capacitor, Fm Series, 180 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 226SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers