Panasonic Aluminium Capacitors EEUFM1H102B

Description
A-FM / 50V / 1000uF / 16x25mm / 105°C /
Request a Quote Datasheet
Description
A-FM / 50V / 1000uF / 16x25mm / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403844
Aluminium Capacitors 2403844
A-FM / 50V / 1000uF / 16x25mm / 105°C /

A-FM / 50V / 1000uF / 16x25mm / 105°C /

Supplier's Site
Aluminium Capacitors - 2403845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403845
Aluminium Capacitors 2403845
A-FM / 50V / 1000uF / 16x25mm / 105°C /

A-FM / 50V / 1000uF / 16x25mm / 105°C /

Supplier's Site
Cap, 1000Uf, 50V, Alu Elec, Radial; Capacitance Panasonic - 72AC5673 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
72AC5673
Cap, 1000Uf, 50V, Alu Elec, Radial; Capacitance Panasonic 72AC5673
CAP, 1000UF, 50V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage Rating:50V; Product Range:FM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating RoHS Compliant: Yes

CAP, 1000UF, 50V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage Rating:50V; Product Range:FM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2403844 72AC5673
Product Name Aluminium Capacitors Cap, 1000Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details