Panasonic Aluminium Capacitors EEUFM1E471L

Description
Al Electrolytic Cap 105C 25V 470uF
Request a Quote
Description
Al Electrolytic Cap 105C 25V 470uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261553
Aluminium Capacitors 5261553
Al Electrolytic Cap 105C 25V 470uF

Al Electrolytic Cap 105C 25V 470uF

Supplier's Site
Aluminium Capacitors - 5261553P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261553P
Aluminium Capacitors 5261553P
Al Electrolytic Cap 105C 25V 470uF

Al Electrolytic Cap 105C 25V 470uF

Supplier's Site
Aluminium Capacitors - 9205099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205099
Aluminium Capacitors 9205099
Al Electrolytic Cap 105 DegC 25V 470uF

Al Electrolytic Cap 105 DegC 25V 470uF

Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 470 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7947 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 470 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W7947
Aluminium Electrolytic Capacitor, Fm Series, 470 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W7947
Aluminium Electrolytic Capacitor, FM Series, 470 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 470 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 25 VDC;Radial - 70068573 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 25 VDC;Radial
70068573
Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 25 VDC;Radial 70068573
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5261553 5261553P 62W7947 70068573
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Fm Series, 470 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 25 VDC;Radial
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details