Panasonic Capacitors EEUFM1E471

Description
470uF 25V ±20% 1.343A@120Hz Plugin,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
Description
470uF 25V ±20% 1.343A@120Hz Plugin,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEUFM1E471 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFM1E471
Capacitors EEUFM1E471
470uF 25V ±20% 1.343A@120Hz Plugin,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF 25V ±20% 1.343A@120Hz Plugin,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 25 VDC;Radial - 70068572 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 25 VDC;Radial
70068572
Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 25 VDC;Radial 70068572
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number EEUFM1E471 70068572
Product Name Capacitors Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 25 VDC;Radial
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details