Panasonic Through-Hole 25V 330uF Capacitor EEUFM1E331

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 25V, 20% +Tol, 20% -Tol, 330uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: EEUFM1E331 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 25V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEUFM1E331 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 25V, 20% +Tol, 20% -Tol, 330uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: EEUFM1E331 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 25V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEUFM1E331 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 25V 330uF Capacitor
58-EEUFM1E331
Through-Hole 25V 330uF Capacitor 58-EEUFM1E331
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 25V, 20% +Tol, 20% -Tol, 330uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: EEUFM1E331 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 25V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEUFM1E331 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 25V, 20% +Tol, 20% -Tol, 330uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: EEUFM1E331 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 25V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEUFM1E331 can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminium Capacitors - 5261519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261519
Aluminium Capacitors 5261519
Al Electrolytic Cap 105C 25V 330uF

Al Electrolytic Cap 105C 25V 330uF

Supplier's Site
Aluminium Capacitors - 9205080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205080
Aluminium Capacitors 9205080
Al Electrolytic Cap 105 DegC 25V 330uF

Al Electrolytic Cap 105 DegC 25V 330uF

Supplier's Site
Aluminium Capacitors - 5261519P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261519P
Aluminium Capacitors 5261519P
Al Electrolytic Cap 105C 25V 330uF

Al Electrolytic Cap 105C 25V 330uF

Supplier's Site
Aluminum Capacitors - EEUFM1E331 - 1036178-EEUFM1E331 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEUFM1E331
1036178-EEUFM1E331
Aluminum Capacitors - EEUFM1E331 1036178-EEUFM1E331
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036178-EEUFM1E331 Packaging: Bulk Termination: Radial Voltage Rating: 25 V Length: 12.5 mm Voltage: 25 V Height - Seated (Max): 13.9954 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: 20 % Impedance: 38 mΩ Leakage Current: 82.5 µA ESR (Equivalent Series Resistance): 38 mΩ Ripple Current: 1.29 A Height: 12.5 mm Number of Pins: 2 Diameter: 10 mm Dissipation Factor: 0.14 % Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): ESY337M025AH1AA; 25ZL330MEFCT810X12.5 ; 25ZLG330MEFC10X12.5; 25ZL330MEFC10X12.5; EKZE250ELL331MJC5S; UPW1E331MPD1TD; UHD1E331MPDEEU-FM1E3 31; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 25 V REACH SVHC: Yes Lead Pitch: 5 mm Lead Diameter: 600 µm Life (Hours): 4000 hours

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036178-EEUFM1E331
Packaging: Bulk
Termination: Radial
Voltage Rating: 25 V
Length: 12.5 mm
Voltage: 25 V
Height - Seated (Max): 13.9954 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: 20 %
Impedance: 38 mΩ
Leakage Current: 82.5 µA
ESR (Equivalent Series Resistance): 38 mΩ
Ripple Current: 1.29 A
Height: 12.5 mm
Number of Pins: 2
Diameter: 10 mm
Dissipation Factor: 0.14 %
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): ESY337M025AH1AA; 25ZL330MEFCT810X12.5; 25ZLG330MEFC10X12.5; 25ZL330MEFC10X12.5; EKZE250ELL331MJC5S; UPW1E331MPD1TD; UHD1E331MPDEEU-FM1E331;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 25 V
REACH SVHC: Yes
Lead Pitch: 5 mm
Lead Diameter: 600 µm
Life (Hours): 4000 hours

Buy Now
Aluminium Electrolytic Capacitor, Fm Series, 330 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7943 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 330 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W7943
Aluminium Electrolytic Capacitor, Fm Series, 330 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W7943
Aluminium Electrolytic Capacitor, FM Series, 330 - F, - 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 330 - F, - 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Aluminum Electrolytic;Cap 330uF;Tol 20%;Vol-Rtg 25 VDC;Radial - 70068569 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 330uF;Tol 20%;Vol-Rtg 25 VDC;Radial
70068569
Capacitor;Aluminum Electrolytic;Cap 330uF;Tol 20%;Vol-Rtg 25 VDC;Radial 70068569
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEUFM1E331 5261519 5261519P 1036178-EEUFM1E331 62W7943 70068569
Product Name Through-Hole 25V 330uF Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Capacitors - EEUFM1E331 Aluminium Electrolytic Capacitor, Fm Series, 330 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic Capacitor;Aluminum Electrolytic;Cap 330uF;Tol 20%;Vol-Rtg 25 VDC;Radial
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 150 C (-40 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.30E8 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details