Panasonic Cap, 1000Uf, 25V, Alu Elec, Radial; Capacitance Panasonic EEUFM1E102B

Description
CAP, 1000UF, 25V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage Rating:25V; Product Range:FM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 1000UF, 25V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage Rating:25V; Product Range:FM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Uf, 25V, Alu Elec, Radial; Capacitance Panasonic - 72AC5671 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
72AC5671
Cap, 1000Uf, 25V, Alu Elec, Radial; Capacitance Panasonic 72AC5671
CAP, 1000UF, 25V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage Rating:25V; Product Range:FM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating RoHS Compliant: Yes

CAP, 1000UF, 25V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage Rating:25V; Product Range:FM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Uf, 25V, Alu Elec, Radial; Capacitance Panasonic - 21AJ9991 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
21AJ9991
Cap, 1000Uf, 25V, Alu Elec, Radial; Capacitance Panasonic 21AJ9991
CAP, 1000UF, 25V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage Rating:25V; Product Range:FM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating RoHS Compliant: Yes

CAP, 1000UF, 25V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage Rating:25V; Product Range:FM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5671
Product Name Cap, 1000Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details