Panasonic Aluminium Capacitors EEUFM1C681

Description
Al Electrolytic Cap 105C 16V 680uF
Request a Quote
Description
Al Electrolytic Cap 105C 16V 680uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261402
Aluminium Capacitors 5261402
Al Electrolytic Cap 105C 16V 680uF

Al Electrolytic Cap 105C 16V 680uF

Supplier's Site
Aluminium Capacitors - 9205052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205052
Aluminium Capacitors 9205052
Al Electrolytic Cap 105 DegC 16V 680uF

Al Electrolytic Cap 105 DegC 16V 680uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 680uF;Tol 20%;Vol-Rtg 16 VDC;Radial - 70068562 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 680uF;Tol 20%;Vol-Rtg 16 VDC;Radial
70068562
Capacitor;Aluminum Electrolytic;Cap 680uF;Tol 20%;Vol-Rtg 16 VDC;Radial 70068562
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site
Cap, Alu Elec, 680Uf, 16V, Radial; Capacitance Panasonic - 62W7936 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 680Uf, 16V, Radial; Capacitance Panasonic
62W7936
Cap, Alu Elec, 680Uf, 16V, Radial; Capacitance Panasonic 62W7936
CAP, ALU ELEC, 680UF, 16V, RADIAL; Capacitance:680µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 680UF, 16V, RADIAL; Capacitance:680µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 5261402 70068562 62W7936
Product Name Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 680uF;Tol 20%;Vol-Rtg 16 VDC;Radial Cap, Alu Elec, 680Uf, 16V, Radial; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details