Panasonic Aluminium Capacitors EEUFM1C680

Description
Al Electrolytic Cap 105C 16V 68uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 16V 68uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261395
Aluminium Capacitors 5261395
Al Electrolytic Cap 105C 16V 68uF

Al Electrolytic Cap 105C 16V 68uF

Supplier's Site
Aluminium Capacitors - 9205043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205043
Aluminium Capacitors 9205043
Al Electrolytic Cap 105 DegC 16V 68uF

Al Electrolytic Cap 105 DegC 16V 68uF

Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 68 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7935 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 68 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W7935
Aluminium Electrolytic Capacitor, Fm Series, 68 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W7935
Aluminium Electrolytic Capacitor, FM Series, 68 - F, - 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 68 - F, - 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 5261395 62W7935
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fm Series, 68 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers