Panasonic Aluminium Capacitors EEUFM1C471L

Description
Al Electrolytic Cap 105C 16V 470uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 16V 470uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261389
Aluminium Capacitors 5261389
Al Electrolytic Cap 105C 16V 470uF

Al Electrolytic Cap 105C 16V 470uF

Supplier's Site
Aluminium Capacitors - 9205049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9205049
Aluminium Capacitors 9205049
Al Electrolytic Cap 105 DegC 16V 470uF

Al Electrolytic Cap 105 DegC 16V 470uF

Supplier's Site
Aluminium Capacitors - 5261389P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261389P
Aluminium Capacitors 5261389P
Al Electrolytic Cap 105C 16V 470uF

Al Electrolytic Cap 105C 16V 470uF

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EEUFM1C471L
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EEUFM1C471L
470uF 16V ±20% 930mA@120Hz Plugin,D8xL15mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF 16V ±20% 930mA@120Hz Plugin,D8xL15mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 16 VDC;Radial - 70068561 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 16 VDC;Radial
70068561
Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 16 VDC;Radial 70068561
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5261389 5261389P EEUFM1C471L 70068561
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 16 VDC;Radial
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101122U075AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers