Panasonic Aluminium Capacitors EEUFM1A221

Description
Al Electrolytic Cap 105C 10V 220uF
Request a Quote
Description
Al Electrolytic Cap 105C 10V 220uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261159
Aluminium Capacitors 5261159
Al Electrolytic Cap 105C 10V 220uF

Al Electrolytic Cap 105C 10V 220uF

Supplier's Site
Aluminium Capacitors - 9204977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9204977
Aluminium Capacitors 9204977
Al Electrolytic Cap 105 DegC 10V 220uF

Al Electrolytic Cap 105 DegC 10V 220uF

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 10 VDC;Radial - 70068551 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 10 VDC;Radial
70068551
Capacitor;Aluminum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 10 VDC;Radial 70068551
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 5261159 70068551
Product Name Aluminium Capacitors Capacitor;Aluminum Electrolytic;Cap 220uF;Tol 20%;Vol-Rtg 10 VDC;Radial
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details