Panasonic Aluminium Capacitors EEUFM1A152L

Description
Al Electrolytic Cap 105C 10V 1500uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 10V 1500uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261137
Aluminium Capacitors 5261137
Al Electrolytic Cap 105C 10V 1500uF

Al Electrolytic Cap 105C 10V 1500uF

Supplier's Site
Aluminium Capacitors - 9204973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9204973
Aluminium Capacitors 9204973
Al Electrolytic Cap 105 DegC 10V 1500uF

Al Electrolytic Cap 105 DegC 10V 1500uF

Supplier's Site
Cap, Alu Elec, 1500Uf, 10V, Radial; Capacitance Panasonic - 62W7917 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1500Uf, 10V, Radial; Capacitance Panasonic
62W7917
Cap, Alu Elec, 1500Uf, 10V, Radial; Capacitance Panasonic 62W7917
CAP, ALU ELEC, 1500UF, 10V, RADIAL; Capacitance:1500µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 1500UF, 10V, RADIAL; Capacitance:1500µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 5261137 62W7917
Product Name Aluminium Capacitors Cap, Alu Elec, 1500Uf, 10V, Radial; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details