Panasonic Aluminium Capacitors EEUFM1A102

Description
Panasonic EEUFM1A102 Capacitor
Request a Quote Datasheet
Description
Panasonic EEUFM1A102 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5261109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261109
Aluminium Capacitors 5261109
Panasonic EEUFM1A102 Capacitor

Panasonic EEUFM1A102 Capacitor

Supplier's Site
Aluminium Capacitors - 5261109P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5261109P
Aluminium Capacitors 5261109P
Al Electrolytic Cap 105C 10V 1000uF

Al Electrolytic Cap 105C 10V 1000uF

Supplier's Site
Aluminium Capacitors - 9204967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9204967
Aluminium Capacitors 9204967
Al Electrolytic Cap 105 DegC 10V 1000uF

Al Electrolytic Cap 105 DegC 10V 1000uF

Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7914 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W7914
Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W7914
Aluminium Electrolytic Capacitor, FM Series, 1000 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 1000 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 10 VDC;Radial - 70068549 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 10 VDC;Radial
70068549
Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 10 VDC;Radial 70068549
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5261109 5261109P 62W7914 70068549
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Fm Series, 1000 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 10 VDC;Radial
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details