Panasonic Aluminium Capacitors EEUFM0J331

Description
Al Electrolytic Cap 105C 6.3V 330uF
Request a Quote
Description
Al Electrolytic Cap 105C 6.3V 330uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5260998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5260998
Aluminium Capacitors 5260998
Al Electrolytic Cap 105C 6.3V 330uF

Al Electrolytic Cap 105C 6.3V 330uF

Supplier's Site
Aluminium Capacitors - 9204942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9204942
Aluminium Capacitors 9204942
Al Electrolytic Cap 105 DegC 6.3V 330uF

Al Electrolytic Cap 105 DegC 6.3V 330uF

Supplier's Site
Cap, Alu Elec, 330Uf, 6.3V, Radial; Capacitance Panasonic - 62W7908 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 6.3V, Radial; Capacitance Panasonic
62W7908
Cap, Alu Elec, 330Uf, 6.3V, Radial; Capacitance Panasonic 62W7908
CAP, ALU ELEC, 330UF, 6.3V, RADIAL; Capacitance:330µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 6.3V, RADIAL; Capacitance:330µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 5260998 62W7908
Product Name Aluminium Capacitors Cap, Alu Elec, 330Uf, 6.3V, Radial; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details