Panasonic Aluminium Capacitors EEUFM0J222L

Description
Al Electrolytic Cap 105C 6.3V 2200uF
Request a Quote Datasheet
Description
Al Electrolytic Cap 105C 6.3V 2200uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5260982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5260982
Aluminium Capacitors 5260982
Al Electrolytic Cap 105C 6.3V 2200uF

Al Electrolytic Cap 105C 6.3V 2200uF

Supplier's Site
Aluminium Capacitors - 9204933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9204933
Aluminium Capacitors 9204933
Al Electrolytic Cap 105 DegC 6.3V 2200uF

Al Electrolytic Cap 105 DegC 6.3V 2200uF

Supplier's Site
Aluminium Capacitors - 5260982P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5260982P
Aluminium Capacitors 5260982P
Al Electrolytic Cap 105C 6.3V 2200uF

Al Electrolytic Cap 105C 6.3V 2200uF

Supplier's Site
Aluminium Electrolytic Capacitor, Fm Series, 2200 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7907 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 2200 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W7907
Aluminium Electrolytic Capacitor, Fm Series, 2200 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W7907
Aluminium Electrolytic Capacitor, FM Series, 2200 - F, - 20%, 6.3 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 2200 - F, - 20%, 6.3 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial - 70068543 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial
70068543
Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial 70068543
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5260982 5260982P 62W7907 70068543
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Fm Series, 2200 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic Capacitor;Aluminum Electrolytic;Cap 2200 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-101C572T200CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers