Panasonic Aluminium Electrolytic Capacitor, Fm Series, 1200 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic EEUFM0J122L

Description
Aluminium Electrolytic Capacitor, FM Series, 1200 - F, - 20%, 6.3 V, 8 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, FM Series, 1200 - F, - 20%, 6.3 V, 8 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Fm Series, 1200 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7904 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fm Series, 1200 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W7904
Aluminium Electrolytic Capacitor, Fm Series, 1200 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W7904
Aluminium Electrolytic Capacitor, FM Series, 1200 - F, - 20%, 6.3 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FM Series, 1200 - F, - 20%, 6.3 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Aluminum Electrolytic;Cap 1200 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial - 70068541 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 1200 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial
70068541
Capacitor;Aluminum Electrolytic;Cap 1200 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial 70068541
Endurance: 105°C 2000 to 7000 Hours Low Impedance (40% to 70% Less Than FC Series) Temperature Range: –40°C to +105°C

  • Endurance: 105°C 2000 to 7000 Hours
  • Low Impedance (40% to 70% Less Than FC Series)
  • Temperature Range: –40°C to +105°C
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 62W7904 70068541
Product Name Aluminium Electrolytic Capacitor, Fm Series, 1200 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic Capacitor;Aluminum Electrolytic;Cap 1200 uF;Tol 20%;Vol-Rtg 6.3 VDC;Radial
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Applications General Purpose
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details