Panasonic Aluminium Capacitors EEUFK1V561

Description
FK radial elec cap 560uF 35V
Request a Quote Datasheet
Description
FK radial elec cap 560uF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571644
Aluminium Capacitors 571644
FK radial elec cap 560uF 35V

FK radial elec cap 560uF 35V

Supplier's Site
Aluminium Capacitors - 9193552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193552
Aluminium Capacitors 9193552
FK Radial Elec Cap 560uF 35V

FK Radial Elec Cap 560uF 35V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 560 F, 20%, 35 V, 10 Mm Rohs Compliant Panasonic - 62W7899 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 560 F, 20%, 35 V, 10 Mm Rohs Compliant Panasonic
62W7899
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 560 F, 20%, 35 V, 10 Mm Rohs Compliant Panasonic 62W7899
Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 560 - F, - 20%, 35 V, 10 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 560 - F, - 20%, 35 V, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 571644 62W7899
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 560 F, 20%, 35 V, 10 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1713219 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details