Panasonic Aluminium Capacitors EEUFK1V222S

Description
FK radial elec cap 2200uF 35V
Request a Quote Datasheet
Description
FK radial elec cap 2200uF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571319
Aluminium Capacitors 571319
FK radial elec cap 2200uF 35V

FK radial elec cap 2200uF 35V

Supplier's Site
Aluminium Capacitors - 571319P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571319P
Aluminium Capacitors 571319P
FK radial elec cap 2200uF 35V

FK radial elec cap 2200uF 35V

Supplier's Site
Aluminium Capacitors - 9193404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193404
Aluminium Capacitors 9193404
FK Radial Elec Cap 2200uF 35V

FK Radial Elec Cap 2200uF 35V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 2200 F, 20%, 35 V, 18 Mm Rohs Compliant Panasonic - 62W7895 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 2200 F, 20%, 35 V, 18 Mm Rohs Compliant Panasonic
62W7895
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 2200 F, 20%, 35 V, 18 Mm Rohs Compliant Panasonic 62W7895
Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 2200 - F, - 20%, 35 V, 18 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 2200 - F, - 20%, 35 V, 18 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571319 571319P 62W7895
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 2200 F, 20%, 35 V, 18 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details