Panasonic Aluminium Capacitors EEUFK1E152L

Description
FK radial elec cap 1500uF 25V
Request a Quote Datasheet
Description
FK radial elec cap 1500uF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571307
Aluminium Capacitors 571307
FK radial elec cap 1500uF 25V

FK radial elec cap 1500uF 25V

Supplier's Site
Aluminium Capacitors - 9193390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193390
Aluminium Capacitors 9193390
FK Radial Elec Cap 1500uF 25V

FK Radial Elec Cap 1500uF 25V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 1500 F, 20%, 25 V, 10 Mm Rohs Compliant Panasonic - 62W7872 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 1500 F, 20%, 25 V, 10 Mm Rohs Compliant Panasonic
62W7872
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 1500 F, 20%, 25 V, 10 Mm Rohs Compliant Panasonic 62W7872
Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 1500 - F, - 20%, 25 V, 10 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 1500 - F, - 20%, 25 V, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 571307 62W7872
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 1500 F, 20%, 25 V, 10 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 227XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details