Panasonic Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 4700 F, 20%, 10 V, 16 Mm Rohs Compliant Panasonic EEUFK1A472S

Description
Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 4700 - F, - 20%, 10 V, 16 mm RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 4700 - F, - 20%, 10 V, 16 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 4700 F, 20%, 10 V, 16 Mm Rohs Compliant Panasonic - 62W7865 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 4700 F, 20%, 10 V, 16 Mm Rohs Compliant Panasonic
62W7865
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 4700 F, 20%, 10 V, 16 Mm Rohs Compliant Panasonic 62W7865
Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 4700 - F, - 20%, 10 V, 16 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 4700 - F, - 20%, 10 V, 16 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W7865
Product Name Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 4700 F, 20%, 10 V, 16 Mm Rohs Compliant Panasonic
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details